Status: | Unknown |
---|---|
Series: | LTR Series |
RoHS: | Unknown |
Prices starting from US$0.0162
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0185
|
35,810
in stock
|
Buy Now | |
Future Electronics
from US$0.0177
|
210,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
35,810
in stock
|
Buy Now | |
element14
from US$0.0198
|
35,810
in stock
|
Buy Now | |
CoreStaff
from US$0.0320
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0162
|
9,400
in stock
|
Buy Now | |
Avnet America
from US$0.0192
|
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 100ohm |
Product Range | LTR Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 750mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
LTR Series 0612 100 Ohm â–’5% 0.75 W â–’100 ppm/â–‘C High power chip resistor | Future Electronics |
Res, Aec-Q200, Thick Film, 100R, 5%, 1206 Rohs Compliant: Yes |Rohm LTR18EZPJ101 | Newark Electronics |
RES, 100R, 5%, 0612, 1.5W | element14 |
RES HIGH PWR 1206 100 OHM 1W 5% WIDE TERM SMD | Avnet America |
Where can I find additional details, specifications and documents for a LTR18EZPJ101?
Additional datasheets, footprints and schematics for LTR18EZPJ101 are listed on our Part Details page. You can also find images and similar parts to LTR18EZPJ101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTR18EZPJ101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTR18EZPJ101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTR18EZPJ101 fall under?
The LTR18EZPJ101 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to LTR18EZPJ101 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTR18EZPJ101 you can contact the distributor directly for product support, shipping queries etc.
Is the LTR18EZPJ101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTR18EZPJ101 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for LTR18EZPJ101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTR18EZPJ101 often in real-time on the comparison pages.
What if I can't find stock of LTR18EZPJ101?
You can fill out our help required form which you can use to request a quote for LTR18EZPJ101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.