Status: | Unknown |
---|---|
Series: | LTR Series |
RoHS: | Unknown |
Prices starting from US$0.0193
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0249
|
4,350
in stock
|
Buy Now | |
Avnet America
from US$0.0213
|
70,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0410
|
9,588
in stock
|
Buy Now | |
Chip One Stop
from US$0.0193
|
4,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
4,350
in stock
|
Buy Now | |
element14
from US$0.0265
|
4,350
in stock
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 120ohm |
Product Range | LTR Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 750mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Res High Power Thick Film 1206 120 Ohm 1% 3/4W ±100ppm/°C Molded Paper T/R | Avnet America |
Res, Aec-Q200, Thick Film, 120R, 1%, 1206 Rohs Compliant: Yes |Rohm LTR18EZPF1200 | Newark Electronics |
RES, 120R, 1%, 0612, 1.5W | element14 |
Where can I find additional details, specifications and documents for a LTR18EZPF1200?
Additional datasheets, footprints and schematics for LTR18EZPF1200 are listed on our Part Details page. You can also find images and similar parts to LTR18EZPF1200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTR18EZPF1200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTR18EZPF1200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTR18EZPF1200 fall under?
The LTR18EZPF1200 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to LTR18EZPF1200 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTR18EZPF1200 you can contact the distributor directly for product support, shipping queries etc.
Is the LTR18EZPF1200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTR18EZPF1200 have stock available?
Authorised distributors including Avnet America, CoreStaff, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LTR18EZPF1200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTR18EZPF1200 often in real-time on the comparison pages.
What if I can't find stock of LTR18EZPF1200?
You can fill out our help required form which you can use to request a quote for LTR18EZPF1200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.