Status: | Unknown |
---|---|
Series: | LTR Series |
RoHS: | Unknown |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 1.5ohm |
Product Range | LTR Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Res, 1R5, 1%, 0508, 1W | Newark Electronics |
Res Current Sense Thick Film 0508 1.5 Ohm 1% 1/4W ±100ppm/°C Molded Paper T/R | Avnet America |
RES, 1R5, 1%, 0508, 1W | element14 |
Where can I find additional details, specifications and documents for a LTR10EZPF1R50?
Additional datasheets, footprints and schematics for LTR10EZPF1R50 are listed on our Part Details page. You can also find images and similar parts to LTR10EZPF1R50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTR10EZPF1R50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTR10EZPF1R50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTR10EZPF1R50 fall under?
The LTR10EZPF1R50 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to LTR10EZPF1R50 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTR10EZPF1R50 you can contact the distributor directly for product support, shipping queries etc.
Is the LTR10EZPF1R50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTR10EZPF1R50 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LTR10EZPF1R50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTR10EZPF1R50 often in real-time on the comparison pages.
What if I can't find stock of LTR10EZPF1R50?
You can fill out our help required form which you can use to request a quote for LTR10EZPF1R50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.