Status: | Unknown |
---|---|
Series: | LTO Series |
RoHS: | Unknown |
Product Range | LTO Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.8mm x 0.51mm |
Tab Size - Imperial | 0.11" x 0.02" |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 20AWG |
Terminal, Female Disconnect 0.11In Crimp | Newark Electronics |
TERMINAL, FEMALE DISCONNECT 0.11IN CRIMP | element14 |
Where can I find additional details, specifications and documents for a LTO-01T-110N?
Additional datasheets, footprints and schematics for LTO-01T-110N are listed on our Part Details page. You can also find images and similar parts to LTO-01T-110N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTO-01T-110N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTO-01T-110N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTO-01T-110N fall under?
The LTO-01T-110N is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to LTO-01T-110N when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTO-01T-110N you can contact the distributor directly for product support, shipping queries etc.
Is the LTO-01T-110N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTO-01T-110N have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTO-01T-110N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTO-01T-110N often in real-time on the comparison pages.
What if I can't find stock of LTO-01T-110N?
You can fill out our help required form which you can use to request a quote for LTO-01T-110N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.