Status: | Production |
---|---|
Series: | LTM8057 |
RoHS: | Unknown |
Prices starting from US$14.11
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$21.39
|
167
in stock
|
Buy Now | |
element14
from US$19.47
|
167
in stock
|
Buy Now | |
Farnell
from US$20.16
|
167
in stock
|
Buy Now | |
Chip One Stop
from US$15.50
|
117
in stock
|
Buy Now | |
Richardson RFPD
from US$18.22
|
103
in stock
|
Buy Now | |
Analog Devices
from US$14.11
|
42
in stock
|
Buy Now |
Dc/Dc Pol Conv, Flyback, 125Deg C | Newark Electronics |
DC/DC POL CONV, FLYBACK, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
3.1Vin to 31Vin Iso µModule D | Analog Devices |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Flyback |
---|---|
Input Voltage Min | 3.1V |
Input Voltage Max | 31V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | BGA |
No. of Pins | 38Pins |
Output Current | 440mA |
Output Voltage Min | 2.5V |
Output Voltage Max | 12V |
Switching Frequency | - |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTM8057IY#PBF?
Additional datasheets, footprints and schematics for LTM8057IY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM8057IY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM8057IY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM8057IY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM8057IY#PBF fall under?
The LTM8057IY#PBF is listed under Isolated µModule Converters.
Can I view similar or alternative parts?
You can view similar parts to LTM8057IY#PBF when available in the Isolated µModule Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM8057IY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM8057IY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM8057IY#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for LTM8057IY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM8057IY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM8057IY#PBF?
You can fill out our help required form which you can use to request a quote for LTM8057IY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.