LTM8033EY#PBF Ultralow Noise Regulators by Analog Devices

Status: Production
Series: LTM8033
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LTM8033 is an electromagnetic compatible (EMC) 36V, 3A DC/DC μModule® (power module) buck converter designed to meet the radiated emissions requirements of EN55022. Conducted emission requirements can be met by adding standard filter components. Included in the package are the switching controller, power switches, inductor, filters and all support components. Operating over an input voltage range of 3.6V to 36V, the LTM8033 supports an output voltage range of 0.8V to 24V, and a switching frequency range of 200kHz to 2.4MHz, each set by a single resistor. Only the bulk input and output filter capacitors are needed to finish the design.The LTM8033 is packaged in a compact (11.25mm × 15mm × 4.32mm) overmolded land grid array (LGA) and ball grid array (BGA) package suitable for automated assembly by standard surface mount equipment. The LTM8033 is available with SnPb (BGA) or RoHS compliant terminal finish.

Where to Buy

Prices starting from US$19.40

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$19.40
49
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$21.80
43
in stock
Buy Now
Logo for element14
element14
from US$22.07
43
in stock
Buy Now
Logo for Farnell
Farnell
from US$21.24
43
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$19.85
-
Buy Now
Logo for Analog Devices
Analog Devices
from US$24.45
-
Buy Now

Alternative Descriptions

Dc/Dc Conv, Buck, 780Khz, 125Deg C | Newark Electronics
DC/DC CONV, BUCK, 780KHZ, 125DEG C | element14
DC TO DC CONVERTER | Richardson RFPD
ltralow N EMC 36VIN, 3A DC/DC | Analog Devices


LTM8033EY#PBF Power Management ICs - PMIC by Linear Technology

BUCK CONVERTER 2.4MHZ BGA-76

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Topology Buck (Step Down)
Input Voltage Min 3.6V
Input Voltage Max 36V
No. of Outputs 1Outputs, 1 Output
DC / DC Converter IC Case BGA
No. of Pins 76Pins
Output Current 3A
Output Voltage Min 800mV
Output Voltage Max 24V
Switching Frequency 2.4MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (15-Jan-2018)
Adjustable Output Voltage Max 24V
Adjustable Output Voltage Min 800mV
Output Type Adjustable

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LTM8033EY#PBF?

Additional datasheets, footprints and schematics for LTM8033EY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM8033EY#PBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LTM8033EY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM8033EY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LTM8033EY#PBF fall under?

The LTM8033EY#PBF is listed under Ultralow Noise Regulators.

Can I view similar or alternative parts?

You can view similar parts to LTM8033EY#PBF when available in the Ultralow Noise Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LTM8033EY#PBF you can contact the distributor directly for product support, shipping queries etc.

Is the LTM8033EY#PBF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LTM8033EY#PBF have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTM8033EY#PBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LTM8033EY#PBF often in real-time on the comparison pages.

What if I can't find stock of LTM8033EY#PBF?

You can fill out our help required form which you can use to request a quote for LTM8033EY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay