Status: | Production |
---|---|
Series: | LTM4604A |
RoHS: | Compliant |
Complete Standalone Power Supply |
±1.75% Max Total DC Output Error (–40°C to 125°C) |
Wide Input Voltage Range: 2.375V to 5.5V |
4A DC, 5A Peak Output Current |
0.8V to 5V Output |
Output Voltage Tracking |
UltraFastTM Transient Response |
Power Good Indicator |
Current Mode Control |
Current Foldback Protection, Parallel/Current Sharing |
Up to 95% Efficiency |
Programmable Soft-Start |
Micropower Shutdown: IQ ≤ 7μA |
Overtemperature Protection |
9mm × 15mm × 2.32mm LGA and |
9mm × 15mm × 3.42mm BGA Packages |
L V, 4A DC/DC µModule Reg w/ | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.375V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs, 1 Output |
DC / DC Converter IC Case | BGA |
No. of Pins | 66Pins |
Output Current | 4A |
Output Voltage Min | 800mV |
Output Voltage Max | 5V |
Switching Frequency | 1.25MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 5V |
Adjustable Output Voltage Min | 800mV |
Operating Temperature Min | -40°C |
Output Type | Adjustable |
Primary Input Voltage | 5.5V |
Where can I find additional details, specifications and documents for a LTM4604AIY#PBF?
Additional datasheets, footprints and schematics for LTM4604AIY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM4604AIY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM4604AIY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM4604AIY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM4604AIY#PBF fall under?
The LTM4604AIY#PBF is listed under µModule Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM4604AIY#PBF when available in the µModule Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM4604AIY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM4604AIY#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTM4604AIY#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTM4604AIY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM4604AIY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM4604AIY#PBF?
You can fill out our help required form which you can use to request a quote for LTM4604AIY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.