Status: | Production |
---|---|
Series: | LTM2889 |
RoHS: | Compliant |
Iso CAN FD µModule Tran & Pwr | Analog Devices |
Can Tx Rx, 4Mbps, 0 To 70Deg C, Bga-32 | Newark Electronics |
DIGITAL ISOLATOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | CAN |
---|---|
No. of TX Buffers | - |
No. of RX Buffers | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | BGA |
No. of Pins | 32Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTM2889CY-3#PBF?
Additional datasheets, footprints and schematics for LTM2889CY-3#PBF are listed on our Part Details page. You can also find images and similar parts to LTM2889CY-3#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM2889CY-3#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM2889CY-3#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM2889CY-3#PBF fall under?
The LTM2889CY-3#PBF is listed under Isolated Controller Area Network (CAN).
Can I view similar or alternative parts?
You can view similar parts to LTM2889CY-3#PBF when available in the Isolated Controller Area Network (CAN) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM2889CY-3#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM2889CY-3#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTM2889CY-3#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Richardson RFPD have stock available or on a lead time for LTM2889CY-3#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM2889CY-3#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM2889CY-3#PBF?
You can fill out our help required form which you can use to request a quote for LTM2889CY-3#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.