Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Height | 12.7mm |
---|---|
External Diameter | 5.1mm |
Accessory Type | Moulded LED Mount |
Body Diameter | 5.1mm |
For Use With | Bivar T-1, T-1 3/4 LEDs |
Overall Length | 12.7mm |
RoHS Compliant | Yes |
LTM Series Molded Self Retaining .500 in High LED Mount | Future Electronics |
LED PCB Mounting Spacer, Black, L=12.7mm | RS |
Led Spacer | Newark Electronics |
Where can I find additional details, specifications and documents for a LTM-500?
Additional datasheets, footprints and schematics for LTM-500 are listed on our Part Details page. You can also find images and similar parts to LTM-500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM-500 fall under?
The LTM-500 is listed under Optoelectronics & Displays > LED Products > LED Spacers.
Can I view similar or alternative parts?
You can view similar parts to LTM-500 when available in the LED Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM-500 you can contact the distributor directly for product support, shipping queries etc.
Is the LTM-500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LTM-500 have stock available?
Authorised distributors including Future Electronics, RS Americas, RS and Newark Electronics have stock available or on a lead time for LTM-500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM-500 often in real-time on the comparison pages.
What if I can't find stock of LTM-500?
You can fill out our help required form which you can use to request a quote for LTM-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.