LTM-450 Optoelectronics, LEDs & Displays by Bivar

LED SPACER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.28
12
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.15
-
Buy Now
Logo for element14
element14
from US$0.18
-
Buy Now

Specifications

Height 11.4mm
External Diameter 5.1mm
Spacer Material -
Product Range -
Accessory Type Moulded LED Mount
Body Diameter 5.1mm
For Use With Bivar T-1 T-1 3/4 LEDs
Overall Length 11.4mm

Alternative Descriptions

Led Spacer | Newark Electronics
LTM Series Vertical 0.45 in Round Molded Crystaline Polymer Black LED Mount | Future Electronics
20K1354 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LTM-450?

Additional datasheets, footprints and schematics for LTM-450 are listed on our Part Details page. You can also find images and similar parts to LTM-450 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LTM-450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM-450 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LTM-450 fall under?

The LTM-450 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.

Can I view similar or alternative parts?

You can view similar parts to LTM-450 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LTM-450 you can contact the distributor directly for product support, shipping queries etc.

Is the LTM-450 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LTM-450 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for LTM-450.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LTM-450 often in real-time on the comparison pages.

What if I can't find stock of LTM-450?

You can fill out our help required form which you can use to request a quote for LTM-450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay