Height | 10.2mm |
---|---|
External Diameter | 5.1mm |
Spacer Material | - |
Product Range | - |
Accessory Type | Moulded LED Mount |
Body Diameter | 5.1mm |
For Use With | Bivar T-1 T-1 3/4 LEDs |
Overall Length | 10.2mm |
Led Spacer | Newark Electronics |
LED PCB Mounting Spacer, Black, L=10.2mm | RS |
Where can I find additional details, specifications and documents for a LTM-400?
Additional datasheets, footprints and schematics for LTM-400 are listed on our Part Details page. You can also find images and similar parts to LTM-400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM-400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM-400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM-400 fall under?
The LTM-400 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to LTM-400 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM-400 you can contact the distributor directly for product support, shipping queries etc.
Is the LTM-400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM-400 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for LTM-400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM-400 often in real-time on the comparison pages.
What if I can't find stock of LTM-400?
You can fill out our help required form which you can use to request a quote for LTM-400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.