Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
225
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now |
Height | 8.9mm |
---|---|
External Diameter | 5.1mm |
Spacer Material | - |
Product Range | - |
Accessory Type | Moulded LED Mount |
Body Diameter | 5.1mm |
For Use With | Bivar T-1 T-1 3/4 LEDs |
Overall Length | 8.9mm |
LED Mount, Self in.,3mm or 5 Retaining,Vertical,0.350 mm L | Heilind Electronics |
Led Spacer | Newark Electronics |
LTM Series Vertical 0.35 in Round Molded Crystaline Polymer Black LED Mount | Future Electronics |
Where can I find additional details, specifications and documents for a LTM-350?
Additional datasheets, footprints and schematics for LTM-350 are listed on our Part Details page. You can also find images and similar parts to LTM-350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM-350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM-350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM-350 fall under?
The LTM-350 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to LTM-350 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM-350 you can contact the distributor directly for product support, shipping queries etc.
Is the LTM-350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM-350 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for LTM-350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM-350 often in real-time on the comparison pages.
What if I can't find stock of LTM-350?
You can fill out our help required form which you can use to request a quote for LTM-350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.