Status: | Production |
---|---|
Series: | LTC7800 |
RoHS: | Compliant |
L IQ , 60V, Hi Freq Sync Buck | Analog Devices |
Dc/Dc Ctrl, Sync Buck, 2.1Mhz, 150Deg C | Newark Electronics |
DC/DC CTRL, SYNC BUCK, 2.1MHZ, 150DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Supply Voltage Min | 4V |
---|---|
Supply Voltage Max | 60V |
No. of Outputs | 1 Output |
Duty Cycle (%) | 98% |
Controller IC Case Style | QFN |
No. of Pins | 20Pins |
Switching Frequency | 2.25MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC7800HUDC#PBF?
Additional datasheets, footprints and schematics for LTC7800HUDC#PBF are listed on our Part Details page. You can also find images and similar parts to LTC7800HUDC#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC7800HUDC#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC7800HUDC#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC7800HUDC#PBF fall under?
The LTC7800HUDC#PBF is listed under Micropower Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC7800HUDC#PBF when available in the Micropower Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC7800HUDC#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC7800HUDC#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC7800HUDC#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC7800HUDC#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC7800HUDC#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC7800HUDC#PBF?
You can fill out our help required form which you can use to request a quote for LTC7800HUDC#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.