LTC6948IUFD-1#PBF Clock Timing & Frequency Management by Linear Technology

PLL FREQ SYNTH W/ VCO 3.74GHZ QFN-28

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for Digi-Key Electronics Digi-Key Electronics
No stock
Buy Now
Logo for Richardson RFPD Richardson RFPD
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

PLL Type Synthesizer & VCO
Frequency 3.74GHz
No. of Pins 28Pins
PLL Case Style QFN
Supply Voltage Min 3.15V
Supply Voltage Max 3.45V
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

More Parts in Phase Locked Loops - PLL


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LTC6948IUFD-1#PBF?

Additional datasheets, footprints and schematics for LTC6948IUFD-1#PBF are listed on our Part Details page. You can also find images and similar parts to LTC6948IUFD-1#PBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LTC6948IUFD-1#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC6948IUFD-1#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LTC6948IUFD-1#PBF fall under?

The LTC6948IUFD-1#PBF is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.

Can I view similar or alternative parts?

You can view similar parts to LTC6948IUFD-1#PBF when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LTC6948IUFD-1#PBF you can contact the distributor directly for product support, shipping queries etc.

Is the LTC6948IUFD-1#PBF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LTC6948IUFD-1#PBF have stock available?

Authorised distributors including Newark Electronics, Digi-Key Electronics and Richardson RFPD have stock available or on a lead time for LTC6948IUFD-1#PBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LTC6948IUFD-1#PBF often in real-time on the comparison pages.

What if I can't find stock of LTC6948IUFD-1#PBF?

You can fill out our help required form which you can use to request a quote for LTC6948IUFD-1#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay