Status: | Production |
---|---|
Series: | LTC6947 |
RoHS: | Compliant |
Ultralow N 0.35GHz to 6GHz Fra | Analog Devices |
Pll, Synthesizer&vco, 6Ghz, Qfn-Ep | Newark Electronics |
PLL, SYNTHESIZER&VCO, 6GHZ, QFN-EP | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PLL Type | Synthesizer & VCO |
---|---|
Frequency | 6GHz |
No. of Pins | 28Pins |
PLL Case Style | QFN |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Digital IC Case | QFN |
Where can I find additional details, specifications and documents for a LTC6947IUFD#PBF?
Additional datasheets, footprints and schematics for LTC6947IUFD#PBF are listed on our Part Details page. You can also find images and similar parts to LTC6947IUFD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC6947IUFD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC6947IUFD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC6947IUFD#PBF fall under?
The LTC6947IUFD#PBF is listed under Fractional-N PLL.
Can I view similar or alternative parts?
You can view similar parts to LTC6947IUFD#PBF when available in the Fractional-N PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC6947IUFD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC6947IUFD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC6947IUFD#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC6947IUFD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC6947IUFD#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC6947IUFD#PBF?
You can fill out our help required form which you can use to request a quote for LTC6947IUFD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.