Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
PLL Type | Synthesizer & VCO |
---|---|
Frequency | 6.39GHz |
No. of Pins | 28Pins |
PLL Case Style | QFN |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC6946IUFD-4#PBF?
Additional datasheets, footprints and schematics for LTC6946IUFD-4#PBF are listed on our Part Details page. You can also find images and similar parts to LTC6946IUFD-4#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC6946IUFD-4#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC6946IUFD-4#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC6946IUFD-4#PBF fall under?
The LTC6946IUFD-4#PBF is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.
Can I view similar or alternative parts?
You can view similar parts to LTC6946IUFD-4#PBF when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC6946IUFD-4#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC6946IUFD-4#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTC6946IUFD-4#PBF have stock available?
There is no stock from authorised distributors for LTC6946IUFD-4#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC6946IUFD-4#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC6946IUFD-4#PBF?
You can fill out our help required form which you can use to request a quote for LTC6946IUFD-4#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.