Status: | Production |
---|---|
Series: | LTC6912 |
RoHS: | Compliant |
2 Channels with Independent Gain Control |
LTC6912-1: (0, 1, 2, 5, 10, 20, 50, and 100V/V) |
LTC6912-2: (0, 1, 2, 4, 8, 16, 32, and 64V/V) |
Offset Voltage = 2mV Max (–40°C to 85°C) |
Channel-to-Channel Gain Matching of 0.1dB Max |
3-Wire SPITM Interface |
Extended Gain-Bandwidth at High Gains |
Wired-OR Outputs Possible (2:1 Analog MUX Function) |
Low Power Hardware Shutdown (GN-16 Only, 2µA Max at 2.7V) |
Rail-to-Rail Input Range |
Rail-to-Rail Output Swing |
Single or Dual Supply: 2.7V to 10.5V Total |
Input Noise: 12.6nV/√Hz |
Total System Dynamic Range to 115dB |
16-Pin GN (SSOP) or 12-Pin DFN Package Options |
Gain Amplifier, 33Mhz, 0.1Db, Nssop | Newark Electronics |
GAIN AMPLIFIER, 33MHZ, 0.1DB, NSSOP | element14 |
2x Progmable Gain Amps w/ Seri | Analog Devices |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1Channels |
---|---|
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 50MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Range | 2.7V to 10.5V |
Amplifier Case Style | SSOP |
No. of Pins | 16Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifer Supply Voltage | 2.7V to 10.5V |
Amplifier Type | Programmable Gain |
Base Number | 6912 |
Gain Bandwidth | 33MHz |
Gain dB Max | 64dB |
Input Offset Voltage Max | 2mV |
Operating Temperature Range | -40°C to +85°C |
Rail To Rail I/O Type | Rail-Rail I/O |
Supply Voltage + Nom | 5.5V |
Supply Voltage Max | 10.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC6912CGN-2#PBF?
Additional datasheets, footprints and schematics for LTC6912CGN-2#PBF are listed on our Part Details page. You can also find images and similar parts to LTC6912CGN-2#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC6912CGN-2#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC6912CGN-2#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC6912CGN-2#PBF fall under?
The LTC6912CGN-2#PBF is listed under Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LTC6912CGN-2#PBF when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC6912CGN-2#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC6912CGN-2#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC6912CGN-2#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for LTC6912CGN-2#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC6912CGN-2#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC6912CGN-2#PBF?
You can fill out our help required form which you can use to request a quote for LTC6912CGN-2#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.