Status: | Production |
---|---|
Series: | LTC6910 |
RoHS: | Compliant |
Prices starting from US$1.77
3-Bit Digital Gain Control in Three Gain-Code Options |
Rail-to-Rail Input Range |
Rail-to-Rail Output Swing |
Single or Dual Supply: 2.7V to 10.5V Total |
11MHz Gain Bandwidth Product |
Input Noise Down to 8nV/√Hz |
System Dynamic Range to 120dB |
Input Offset Voltage: 1.5mV |
8-Pin Low Profile (1mm) SOT-23 (ThinSOT™) Package |
Digly Controlled Progmable Gai | Analog Devices |
Gain Amplifier, 13Mhz, Tsot | Newark Electronics |
GAIN AMPLIFIER, 13MHZ, TSOT | Farnell |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1Channels |
---|---|
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 13MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Range | 2.7V to 10.5V |
Amplifier Case Style | TSOT-23 |
No. of Pins | 8Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifer Supply Voltage | 2.7V to 10.5V |
Base Number | 6910 |
Gain Bandwidth | 11MHz |
Gain dB Max | 64dB |
Operating Temperature Range | -40°C to +85°C |
Rail To Rail I/O Type | Rail-Rail I/O |
Supply Voltage Max | 10.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC6910-2CTS8#TRMPBF?
Additional datasheets, footprints and schematics for LTC6910-2CTS8#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC6910-2CTS8#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC6910-2CTS8#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC6910-2CTS8#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC6910-2CTS8#TRMPBF fall under?
The LTC6910-2CTS8#TRMPBF is listed under Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LTC6910-2CTS8#TRMPBF when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC6910-2CTS8#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC6910-2CTS8#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC6910-2CTS8#TRMPBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, Farnell and element14 have stock available or on a lead time for LTC6910-2CTS8#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC6910-2CTS8#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC6910-2CTS8#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC6910-2CTS8#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.