Status: | Production |
---|---|
Series: | LTC6601-2 |
RoHS: | Compliant |
Prices starting from US$5.41
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$5.41
|
2,385
in stock
|
Buy Now |
Pin Conï¬gurable Gain and Filter Response Up to 27MHz |
Low Power: 16mA at 3V |
Low Distortion (2VP-P) |
1MHz: –96dBc 2nd, –112dBc 3rd |
10MHz: –65dBc 2nd, –78dBc 3rd |
Few External Components Required |
Resistors Trimmed to 0.5% Accuracy Typical |
Capacitors Trimmed to 0.5% Accuracy Typical |
Adjustable Output Common Mode Voltage |
Rail-to-Rail Output Swing |
Power Conï¬gurability and Low Power Shutdown |
Tiny 0.75mm 20-Lead (4mm × 4mm) QFN Package |
L Pwr, L Dist, 5MHz to 27 ADC | Analog Devices |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | Universal |
---|---|
Filter Order | 2nd |
No. of Filters | 1 |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
Filter IC Case Style | QFN |
No. of Pins | 20Pins |
Cutoff Frequency | 27MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Amplifier Case Style | QFN |
Supply Current | 33mA |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC6601IUF-2#PBF?
Additional datasheets, footprints and schematics for LTC6601IUF-2#PBF are listed on our Part Details page. You can also find images and similar parts to LTC6601IUF-2#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC6601IUF-2#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC6601IUF-2#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC6601IUF-2#PBF fall under?
The LTC6601IUF-2#PBF is listed under Wideband Active Filters.
Can I view similar or alternative parts?
You can view similar parts to LTC6601IUF-2#PBF when available in the Wideband Active Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC6601IUF-2#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC6601IUF-2#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC6601IUF-2#PBF have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for LTC6601IUF-2#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC6601IUF-2#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC6601IUF-2#PBF?
You can fill out our help required form which you can use to request a quote for LTC6601IUF-2#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.