Status: | Production |
---|---|
Series: | LTC4307 |
RoHS: | Compliant |
Prices starting from US$4.00
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$4.23
|
2,912
in stock
|
Buy Now | |
Richardson RFPD
from US$4.00
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$5.28
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$5.04
|
140
in stock
|
Buy Now | |
element14
from US$4.47
|
140
in stock
|
Buy Now | |
Farnell
from US$4.15
|
140
in stock
|
Buy Now |
Bidirectional Buffer with Stuck Bus Recovery |
60mV Buffer Offset Independent of Load |
30ms Stuck Bus Timeout |
Compatible with Non-Compliant VOL I2C Devices |
Prevents SDA and SCL Corruption During Live Board Insertion and Removal from Backplane |
±5kV Human Body Model ESD Protection |
Isolates Input SDA and SCL Line from Output |
Compatible with I2C™, I2C Fast Mode and SMBus |
READY Open-Drain Output |
1V Precharge on All SDA and SCL Lines |
High Impedance SDA, SCL Pins for VCC = 0V |
Small 8-Lead (3mm × 3mm) DFN and 8-Lead MSOP Packages |
L Offset Hot Swappable 2-Wire | Analog Devices |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
Hot-Swap Ctrl, -40 To 85Deg C, Msop8 | Newark Electronics |
HOT-SWAP CTRL, -40 TO 85DEG C, MSOP8 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Controller Applications | Live Board Insertion, Servers, Capacitance Buffer / Bus Extender, RAID Systems, ATCA |
---|---|
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LTC4307IMS8#PBF?
Additional datasheets, footprints and schematics for LTC4307IMS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4307IMS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4307IMS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4307IMS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4307IMS8#PBF fall under?
The LTC4307IMS8#PBF is listed under Serial Bus Buffers, Extenders, and Accelerators.
Can I view similar or alternative parts?
You can view similar parts to LTC4307IMS8#PBF when available in the Serial Bus Buffers, Extenders, and Accelerators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4307IMS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4307IMS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4307IMS8#PBF have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LTC4307IMS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4307IMS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4307IMS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC4307IMS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.