Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion |
---|---|
Input Voltage | 5.5V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 250mA |
Battery IC Case Style | DFN |
No. of Pins | 6Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC4065LXEDC-4.1#TRMPBF?
Additional datasheets, footprints and schematics for LTC4065LXEDC-4.1#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC4065LXEDC-4.1#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4065LXEDC-4.1#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4065LXEDC-4.1#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4065LXEDC-4.1#TRMPBF fall under?
The LTC4065LXEDC-4.1#TRMPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to LTC4065LXEDC-4.1#TRMPBF when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4065LXEDC-4.1#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4065LXEDC-4.1#TRMPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTC4065LXEDC-4.1#TRMPBF have stock available?
Authorised distributors including Analog Devices, element14, Richardson RFPD and Farnell have stock available or on a lead time for LTC4065LXEDC-4.1#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4065LXEDC-4.1#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC4065LXEDC-4.1#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC4065LXEDC-4.1#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.