Status: | Production |
---|---|
Series: | LTC3246 |
RoHS: | Compliant |
Wide VIN Rng Buck-Boost Ch Pum | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 38V |
DC / DC Converter IC Case | MSOP |
No. of Pins | 16Pins |
Output Current | 500mA |
Topology | Buck-Boost |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LTC3246IMSE#PBF?
Additional datasheets, footprints and schematics for LTC3246IMSE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3246IMSE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3246IMSE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3246IMSE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3246IMSE#PBF fall under?
The LTC3246IMSE#PBF is listed under Regulated Buck-Boost Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to LTC3246IMSE#PBF when available in the Regulated Buck-Boost Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3246IMSE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3246IMSE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3246IMSE#PBF have stock available?
Authorised distributors including Analog Devices, Farnell and Richardson RFPD have stock available or on a lead time for LTC3246IMSE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3246IMSE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3246IMSE#PBF?
You can fill out our help required form which you can use to request a quote for LTC3246IMSE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.