Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 5.75V |
Digital IC Case | QFN |
No. of Pins | 24Pins |
External Input Capacitance | 10pF |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LTC2970HUFD#PBF?
Additional datasheets, footprints and schematics for LTC2970HUFD#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2970HUFD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2970HUFD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2970HUFD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2970HUFD#PBF fall under?
The LTC2970HUFD#PBF is listed under Semiconductors - ICs > Power Management ICs - PMIC > Digital Power Management ICs.
Can I view similar or alternative parts?
You can view similar parts to LTC2970HUFD#PBF when available in the Digital Power Management ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2970HUFD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2970HUFD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LTC2970HUFD#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC2970HUFD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2970HUFD#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2970HUFD#PBF?
You can fill out our help required form which you can use to request a quote for LTC2970HUFD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.