LTC1569IS8-7#PBF Low-Pass Filters by Analog Devices

Status: Production
Series: LTC1569-7
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LTC1569-7 is a 10th order lowpass filter featuring linear phase and a root raised cosine amplitude response. The high selectivity of the LTC1569-7 combined with its linear phase in the passband makes it suitable for filtering both in data communications and data acquisition sytems. Furthermore, its root raised cosine response offers the optimum pulse shaping for PAM data communications. The filter attenuation is 50dB at 1.5 • fCUTOFF, 60dB at 2 • fCUTOFF, and in excess of 80dB at 6 • fCUTOFF. DC-accuracy-sensitive

Where to Buy

Prices starting from US$12.08

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$13.69
518
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.39
56
in stock
Buy Now
Logo for element14
element14
from US$14.13
56
in stock
Buy Now
Logo for Farnell
Farnell
from US$13.21
56
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$12.08
-
Buy Now

Features

One External R Sets Cutoff Frequency
Root Raised Cosine Response
Up to 300kHz Cutoff on a Single 5V Supply
Up to 150kHz Cutoff on a Single 3V Supply
10th Order, Linear Phase Filter in an SO-8
DC Accurate, VOS(MAX) = 5mV
Low Power Modes
Differential or Single-Ended Inputs
80dB CMRR (DC)
80dB Signal-to-Noise Ratio, VS = 5V
Operates from 3V to ±5V Supplies

Alternative Descriptions

Lin Phase, DC Acc, Tunable 10t | Analog Devices
Filter, Lowpass, 300Khz, Soic-8 | Newark Electronics
FILTER, LOWPASS, 300KHZ, SOIC-8 | element14
LOW PASS FILTER | Richardson RFPD


LTC1569IS8-7#PBF Semiconductors - ICs by Linear Technology

FILTER LOWPASS LINEAR PHASE SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

IC Filter Type Lowpass
Filter Order 10th
No. of Filters 1
Supply Voltage Min 3V
Supply Voltage Max 5V
Filter IC Case Style SOIC
No. of Pins 8Pins
Cutoff Frequency 300kHz
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
RoHS Phthalates Compliant Yes
Termination Type Surface Mount Device

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LTC1569IS8-7#PBF?

Additional datasheets, footprints and schematics for LTC1569IS8-7#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1569IS8-7#PBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LTC1569IS8-7#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1569IS8-7#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LTC1569IS8-7#PBF fall under?

The LTC1569IS8-7#PBF is listed under Low-Pass Filters.

Can I view similar or alternative parts?

You can view similar parts to LTC1569IS8-7#PBF when available in the Low-Pass Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1569IS8-7#PBF you can contact the distributor directly for product support, shipping queries etc.

Is the LTC1569IS8-7#PBF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for LTC1569IS8-7#PBF have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC1569IS8-7#PBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LTC1569IS8-7#PBF often in real-time on the comparison pages.

What if I can't find stock of LTC1569IS8-7#PBF?

You can fill out our help required form which you can use to request a quote for LTC1569IS8-7#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay