Status: | Production |
---|---|
Series: | LTC1569-7 |
RoHS: | Compliant |
One External R Sets Cutoff Frequency |
Root Raised Cosine Response |
Up to 300kHz Cutoff on a Single 5V Supply |
Up to 150kHz Cutoff on a Single 3V Supply |
10th Order, Linear Phase Filter in an SO-8 |
DC Accurate, VOS(MAX) = 5mV |
Low Power Modes |
Differential or Single-Ended Inputs |
80dB CMRR (DC) |
80dB Signal-to-Noise Ratio, VS = 5V |
Operates from 3V to ±5V Supplies |
FILTER, LOWPASS, 300KHZ, SOIC-8 | element14 |
Filter, Lowpass, 300Khz, Soic-8 | Newark Electronics |
LOW PASS FILTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | Lowpass |
---|---|
Filter Order | 10th |
No. of Filters | 1 |
Supply Voltage Min | 3V |
Supply Voltage Max | 5V |
Filter IC Case Style | SOIC |
No. of Pins | 8Pins |
Cutoff Frequency | 300kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC1569CS8-7#PBF?
Additional datasheets, footprints and schematics for LTC1569CS8-7#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1569CS8-7#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1569CS8-7#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1569CS8-7#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1569CS8-7#PBF fall under?
The LTC1569CS8-7#PBF is listed under Low-Pass Filters.
Can I view similar or alternative parts?
You can view similar parts to LTC1569CS8-7#PBF when available in the Low-Pass Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1569CS8-7#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1569CS8-7#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1569CS8-7#PBF have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and Richardson RFPD have stock available or on a lead time for LTC1569CS8-7#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1569CS8-7#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1569CS8-7#PBF?
You can fill out our help required form which you can use to request a quote for LTC1569CS8-7#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.