Status: | Production |
---|---|
Series: | LTC1564 |
RoHS: | Compliant |
Prices starting from US$10.60
4-Bit Digitally Controlled 8th-Order Lowpass Filter |
fCUTOFF Adjustable from 10kHz to 150kHz in 10kHz Steps |
4-Bit Digitally Controlled Programmable Gain Amplifier |
G = 1 to 16 in 1V/V Steps |
Miniature 16-Pin SSOP Package |
No External Components |
122dB Total System Dynamic Range |
Rail-to-Rail Input and Output Range |
2.7V to 10V Operation |
Low Noise Mute Mode |
Low Power Shutdown Mode |
Available in 16-Lead Plastic SSOP Package |
10kHz to 150kHz Digly Controll | Analog Devices |
Filter, Lowpass, 150Khz, Ssop-16 | Newark Electronics |
FILTER, LOWPASS, 150KHZ, SSOP-16 | element14 |
LINEAR ICS, OTHER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | Lowpass |
---|---|
Filter Order | 8th |
No. of Filters | 1 |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 10.5V |
Filter IC Case Style | SSOP |
No. of Pins | 16Pins |
Cutoff Frequency | 150kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC1564CG#PBF?
Additional datasheets, footprints and schematics for LTC1564CG#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1564CG#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1564CG#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1564CG#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1564CG#PBF fall under?
The LTC1564CG#PBF is listed under Low-Pass Filters.
Can I view similar or alternative parts?
You can view similar parts to LTC1564CG#PBF when available in the Low-Pass Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1564CG#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1564CG#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1564CG#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LTC1564CG#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1564CG#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1564CG#PBF?
You can fill out our help required form which you can use to request a quote for LTC1564CG#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.