Status: | Production |
---|---|
Series: | LTC1563 |
RoHS: | Compliant |
Prices starting from US$3.51
Extremely Easy to Use—A Single Resistor Value Sets the Cutoff Frequency (256Hz < fC < 256kHz) |
Extremely Flexible—Different Resistor Values Allow Arbitrary Transfer Functions with or without Gain (256Hz < fC < 256kHz) |
Supports Cutoff Frequencies Up to 360kHz Using FilterCAD™ |
LTC1563-2: Unity-Gain Butterworth Response Uses a Single Resistor Value, Different Resistor Values Allow Other Responses with or without Gain |
LTC1563-3: Unity-Gain Bessel Response Uses a Single Resistor Value, Different Resistor Values Allow Other Responses with or without Gain |
Rail-to-Rail Input and Output Voltages |
Operates from a Single 3V (2.7V Min) to ±5V Supply |
Low Noise: 36µVRMS for fC = 25.6kHz, 60µVRMS for fC = 256kHz |
fC Accuracy < ±2% (Typ) |
DC Offset < 1mV |
Cascadable to Form 8th Order Lowpass Filters |
Available in Narrow SSOP-16 Package |
Active RC, 4th Order Lpass Fil | Analog Devices |
Filter, Lowpass, 256Khz, Ssop-16 | Newark Electronics |
FILTER, LOWPASS, 256KHZ, SSOP-16 | element14 |
LINEAR ICS, OTHER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | Lowpass |
---|---|
Filter Order | 4th |
No. of Filters | 1 |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 11V |
Filter IC Case Style | SSOP |
No. of Pins | 16Pins |
Cutoff Frequency | 256kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC1563-2IGN#PBF?
Additional datasheets, footprints and schematics for LTC1563-2IGN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1563-2IGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1563-2IGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1563-2IGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1563-2IGN#PBF fall under?
The LTC1563-2IGN#PBF is listed under Low-Pass Filters.
Can I view similar or alternative parts?
You can view similar parts to LTC1563-2IGN#PBF when available in the Low-Pass Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1563-2IGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1563-2IGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1563-2IGN#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LTC1563-2IGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1563-2IGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1563-2IGN#PBF?
You can fill out our help required form which you can use to request a quote for LTC1563-2IGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.