Status: | Production |
---|---|
Series: | LTC1069-1 |
RoHS: | Compliant |
8th Order Elliptic Filter in SO-8 Package |
Operates from Single 3.3V to ±5V Power Supplies |
–20dB at 1.2fCUTOFF |
–52dB at 1.4fCUTOFF |
–70dB at 2fCUTOFF |
Wide Dynamic Range |
110μVRMS Wideband Noise |
3.8mA Supply Current with ±5V Supplies |
2.5mA Supply Current with Single 5V Supply |
2mA Supply Current with Single 3.3V Supply |
Filter, Lowpass, 12Khz, Soic-8 | Newark Electronics |
FILTER, LOWPASS, 12KHZ, SOIC-8 | element14 |
L Pwr, 8th Order Progressive E | Analog Devices |
LOW PASS FILTER | Richardson RFPD |
IC Filter Type | Lowpass |
---|---|
Filter Order | 8th |
No. of Filters | 1 |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 5.5V |
Filter IC Case Style | SOIC |
No. of Pins | 8Pins |
Cutoff Frequency | 12kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Where can I find additional details, specifications and documents for a LTC1069-1CS8#PBF?
Additional datasheets, footprints and schematics for LTC1069-1CS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1069-1CS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1069-1CS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1069-1CS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1069-1CS8#PBF fall under?
The LTC1069-1CS8#PBF is listed under Low-Pass Filters.
Can I view similar or alternative parts?
You can view similar parts to LTC1069-1CS8#PBF when available in the Low-Pass Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1069-1CS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1069-1CS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1069-1CS8#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1069-1CS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1069-1CS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1069-1CS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC1069-1CS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.