LTC1068-200IG#PBF Part Information
Details for LTC1068-200IG#PBF by Linear Technology
Electronic & Electrical Components>Semiconductors - ICs>Filters - Active
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 12.8200 |
25 | 9.7900 |
50 | 9.5500 |
Stock Information
Details
Part Downloads
Part Specifications
IC Filter Type | Switched Capacitor |
Filter Order | 2nd |
No. of Filters | 4 |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Filter IC Case Style | SSOP |
No. of Pins | 28Pins |
Cutoff Frequency | 25kHz |
Program Clock Frequency Typ | 5.6MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LTC1068-200IG#PBF?
Additional datasheets, footprints and schematics for LTC1068-200IG#PBF are listed in our Part Details tab. You can also find the LTC1068-200IG#PBF image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1068-200IG#PBF in the Pricing & Inventory tab next to part details. You can view LTC1068-200IG#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1068-200IG#PBF fall under?
The LTC1068-200IG#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Filters - Active.
Can I view similar or alternative parts?
You can view similar parts to LTC1068-200IG#PBF when available in the Filters - Active range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1068-200IG#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1068-200IG#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LTC1068-200IG#PBF have stock available?
There is no stock from authorised distributors for LTC1068-200IG#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1068-200IG#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1068-200IG#PBF?
You can fill out our help required form which you can use to request a quote for LTC1068-200IG#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.