Status: | Production |
---|---|
Series: | LTC1067 |
RoHS: | Compliant |
Rail-to-Rail Input and Output Operation |
Operates from a Single 3V to ±5V Supply |
Dual 2nd Order Filter in a 16-Lead SSOP Package |
>80dB Dynamic Range on Single 3.3V Supply |
Clock-to-Center Frequency Ratio of 100:1 for the LTC1067 and 50:1 for the LTC1067-50 |
Internal Sampling-to-Center Frequency Ratio of 200:1 for the LTC1067 and 100:1 for the LTC1067-50 |
Center Frequency Error < ±0.2% Typ |
Low Noise: <40µVRMS, Q ≤ 5 |
Customizable with Internal Resistors |
R2R, Very L N Universal 2x Fil | Analog Devices |
Filter, Universal, 20Khz, Nsoic | Newark Electronics |
FILTER, UNIVERSAL, 20KHZ, NSOIC | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | Switched Capacitor |
---|---|
Filter Order | 2nd |
No. of Filters | 2 |
Supply Voltage Min | 3V |
Supply Voltage Max | 11V |
Filter IC Case Style | SOIC |
No. of Pins | 16Pins |
Cutoff Frequency | 20kHz |
Program Clock Frequency Typ | 250kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC1067CS#PBF?
Additional datasheets, footprints and schematics for LTC1067CS#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1067CS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1067CS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1067CS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1067CS#PBF fall under?
The LTC1067CS#PBF is listed under Filter Building Blocks.
Can I view similar or alternative parts?
You can view similar parts to LTC1067CS#PBF when available in the Filter Building Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1067CS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1067CS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1067CS#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC1067CS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1067CS#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1067CS#PBF?
You can fill out our help required form which you can use to request a quote for LTC1067CS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.