Status: | Production |
---|---|
Series: | LTC1064 |
RoHS: | Compliant |
Four Filters in a 0.3 Inch Wide Package |
Maximum Center Frequency: 140kHz |
Customized Version with Internal Resistors Available |
One Half the Noise of the LTC1059/LTC1060/ LTC1061 Devices |
Maximum Clock Frequency: 7MHz |
Clock-to-Center Frequency Ratio of 50:1 and 100:1 Simultaneously Available |
Power Supplies: ±2.375V to ±8V |
Low Offsets |
Low Harmonic Distortion |
Available in 24-Pin DIP and SO Wide Packages |
Filter, Universal, 50Khz, Wsoic-24 | Newark Electronics |
FILTER, UNIVERSAL, 50KHZ, WSOIC-24 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | Switched Capacitor |
---|---|
Filter Order | 2nd |
No. of Filters | 4 |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 8V |
Filter IC Case Style | WSOIC |
No. of Pins | 24Pins |
Cutoff Frequency | 140kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Program Clock Frequency Typ | 7MHz |
Where can I find additional details, specifications and documents for a LTC1064CSW#PBF?
Additional datasheets, footprints and schematics for LTC1064CSW#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1064CSW#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1064CSW#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1064CSW#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1064CSW#PBF fall under?
The LTC1064CSW#PBF is listed under Filter Building Blocks.
Can I view similar or alternative parts?
You can view similar parts to LTC1064CSW#PBF when available in the Filter Building Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1064CSW#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1064CSW#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1064CSW#PBF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC1064CSW#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1064CSW#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1064CSW#PBF?
You can fill out our help required form which you can use to request a quote for LTC1064CSW#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.