LTC1062CN8#PBF Part Information

Details for LTC1062CN8#PBF by Linear Technology

Electronic & Electrical Components>Semiconductors - ICs>Filters - Active

Part Downloads

Part Specifications

IC Filter Type Switched Capacitor
Filter Order 5th
No. of Filters 1
Supply Voltage Min 2.5V
Supply Voltage Max 9V
Filter IC Case Style DIP
No. of Pins 8Pins
Cutoff Frequency 20kHz
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
MSL -
SVHC No SVHC (15-Jan-2018)
Filter Type Low Pass
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LTC1062CN8#PBF?

Additional datasheets, footprints and schematics for LTC1062CN8#PBF are listed in our Part Details tab. You can also find the LTC1062CN8#PBF image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LTC1062CN8#PBF in the Pricing & Inventory tab next to part details. You can view LTC1062CN8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LTC1062CN8#PBF fall under?

The LTC1062CN8#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Filters - Active.

Can I view similar or alternative parts?

You can view similar parts to LTC1062CN8#PBF when available in the Filters - Active range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1062CN8#PBF you can contact the distributor directly for product support, shipping queries etc.

Is the LTC1062CN8#PBF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for LTC1062CN8#PBF have stock available?

There is no stock from authorised distributors for LTC1062CN8#PBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LTC1062CN8#PBF often in real-time on the comparison pages.

What if I can't find stock of LTC1062CN8#PBF?

You can fill out our help required form which you can use to request a quote for LTC1062CN8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for LTC1062CN8#PBF

Loading...
Loading Results for LTC1062CN8#PBF
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us