LTC1060CSW#PBF Filter Building Blocks by Analog Devices

Status: Production
Series: LTC1060
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LTC1060 consists of two high performance, switched capacitor filters. Each filter, together with 2 to 5 resistors, can produce various 2nd order filter functions such as lowpass, bandpass, highpass notch and allpass. The center frequency of these functions can be tuned by an external clock or by an external clock and resistor ratio. Up to 4th order full biquadratic functions can be achieved by cascading the two filter blocks. Any of the classical filter configurations (like Butterworth, Chebyshev, Bessel, Cauer) can be formed.The LTC1060 operates with either a single or dual supply from ±2.37V to ±8V. When used with low supply (i.e. single 5V supply), the filter typically consumes 12mW and can operate with center frequencies up to 10kHz. With ±5V supply, the frequency range extends to 30kHz and very high Q values can also be obtained.The LTC1060 is manufactured by using an enhanced LTCMOS™ silicon gate process. Because of this, low offsets, high dynamic range, high center frequency Q product and excellent temperature stability are obtained.The LTC1060 is pinout compatible with MF10.

Where to Buy

Prices starting from US$7.17

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$8.63
76
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.04
38
in stock
Buy Now
Logo for element14
element14
from US$7.85
38
in stock
Buy Now
Logo for Farnell
Farnell
from US$7.31
38
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$7.17
-
Buy Now
Logo for Analog Devices
Analog Devices
from US$10.82
-
Buy Now

Features

Guaranteed Filter Specification for ±2.37V and ±5V Supply
Operates up to 30kHz
Low Power and 88dB Dynamic Range at ±2.5V Supply
Center Frequency Q Product up to 1.6MHz
Guaranteed Offset Voltages
Guaranteed Clock to Center Frequency Accuracy over Temperature
0.3% for LTC1060A
0.8% for LTC1060
Guaranteed Q Accuracy Over Temperature
Low Temperature Coefficient of Q and Center Frequency
Low Crosstalk, 70dB
Clock Inputs TTL and CMOS Compatible

Alternative Descriptions

Dual Filter, Universal, 20Khz, Wsoic | Newark Electronics
DUAL FILTER, UNIVERSAL, 20KHZ, WSOIC | element14
CUSTOM FILTER | Richardson RFPD
Universal 2x Filt Building Blo | Analog Devices


LTC1060CSW#PBF Semiconductors - ICs by Linear Technology

FILTER DUAL SW CAP 20KHZ 20SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

IC Filter Type Switched Capacitor
Filter Order 4th
No. of Filters 2
Supply Voltage Min 2.375V
Supply Voltage Max 8V
Filter IC Case Style SOIC
No. of Pins 20Pins
Cutoff Frequency 30kHz
Program Clock Frequency Typ 1.6MHz
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LTC1060CSW#PBF?

Additional datasheets, footprints and schematics for LTC1060CSW#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1060CSW#PBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LTC1060CSW#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1060CSW#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LTC1060CSW#PBF fall under?

The LTC1060CSW#PBF is listed under Filter Building Blocks.

Can I view similar or alternative parts?

You can view similar parts to LTC1060CSW#PBF when available in the Filter Building Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1060CSW#PBF you can contact the distributor directly for product support, shipping queries etc.

Is the LTC1060CSW#PBF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for LTC1060CSW#PBF have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC1060CSW#PBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LTC1060CSW#PBF often in real-time on the comparison pages.

What if I can't find stock of LTC1060CSW#PBF?

You can fill out our help required form which you can use to request a quote for LTC1060CSW#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay