Status: | Production |
---|---|
Series: | LTC1060 |
RoHS: | Compliant |
Guaranteed Filter Specification for ±2.37V and ±5V Supply |
Operates up to 30kHz |
Low Power and 88dB Dynamic Range at ±2.5V Supply |
Center Frequency Q Product up to 1.6MHz |
Guaranteed Offset Voltages |
Guaranteed Clock to Center Frequency Accuracy over Temperature |
0.3% for LTC1060A |
0.8% for LTC1060 |
Guaranteed Q Accuracy Over Temperature |
Low Temperature Coefficient of Q and Center Frequency |
Low Crosstalk, 70dB |
Clock Inputs TTL and CMOS Compatible |
Dual Filter, Universal, 20Khz, Dip | Newark Electronics |
DUAL FILTER, UNIVERSAL, 20KHZ, DIP | element14 |
Universal 2x Filt Building Blo | Analog Devices |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | Switched Capacitor |
---|---|
Filter Order | 4th |
No. of Filters | 2 |
Supply Voltage Min | 2.37V |
Supply Voltage Max | 8V |
Filter IC Case Style | DIP |
No. of Pins | 20Pins |
Cutoff Frequency | 20kHz |
Program Clock Frequency Typ | 1.5MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Filter Response | Universal |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a LTC1060CN#PBF?
Additional datasheets, footprints and schematics for LTC1060CN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1060CN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1060CN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1060CN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1060CN#PBF fall under?
The LTC1060CN#PBF is listed under Filter Building Blocks.
Can I view similar or alternative parts?
You can view similar parts to LTC1060CN#PBF when available in the Filter Building Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1060CN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1060CN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1060CN#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for LTC1060CN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1060CN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1060CN#PBF?
You can fill out our help required form which you can use to request a quote for LTC1060CN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.