Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Display Size | 8.4" |
---|---|
Resolution | 800 x 600 |
VGA Size | SVGA |
Display Orientation | Landscape |
Display Appearance | RGB |
Logic Voltage | 3.3V |
Interface Type | LVDS |
Display Brightness | 320cd/m² |
Touchscreen | Resistive Touch |
Module Size | 199.5mm x 149.5mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Display Pinout | - |
Product Range | - |
Where can I find additional details, specifications and documents for a LTA084C272F?
Additional datasheets, footprints and schematics for LTA084C272F are listed on our Part Details page. You can also find images and similar parts to LTA084C272F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTA084C272F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTA084C272F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTA084C272F fall under?
The LTA084C272F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to LTA084C272F when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTA084C272F you can contact the distributor directly for product support, shipping queries etc.
Is the LTA084C272F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTA084C272F have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LTA084C272F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTA084C272F often in real-time on the comparison pages.
What if I can't find stock of LTA084C272F?
You can fill out our help required form which you can use to request a quote for LTA084C272F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.