LT7339002A1K0JTE Fuses & Circuit Protection by TE Connectivity

RESISTOR TEMPERATURE SENSING 1K

Status: Unknown
Series: LT73 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Rapid Electronics Rapid Electronics
3,492 units
Buy Now
Logo for element14 element14
1,690 units
Buy Now
Logo for Newark Electronics Newark Electronics
1,690 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
1 units
Buy Now
Logo for TE Store TE Store
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Zero Power Resistance at 25°C 1kohm
Thermistor Mounting SMD
Product Range LT73 Series
Operating Voltage Max 50V
Applications -
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
External Depth 0.45mm
External Length / Height 1.6mm
External Width 0.8mm
Full Power Rating Temperature 70°C
Insulation Resistance 10Mohm
No. of Pins 2Pins
Operating Temperature Range -40°C to +125°C
Overload Voltage 100V
Power Rating 100mW
Resistance 1kohm
Resistance @ 70°C 1175ohm
Resistance Tolerance ± 5%
Temp Coeff Tolerance + 10%
Temp Coeff Tolerance - 10%
Temperature Coeff. + 3900ppm/°C
Temperature Coefficient @ 25°C - 75°C 3000ppm
Thermistor Case Style 0805 [2012 Metric]
Thermistor Tolerance -5% to +5%
Thermistor Type PTC
Tolerance + 5%
Tolerance - 5%
Voltage Rating 50VDC
Voltage Rating V DC 50V

Alternative Descriptions

PTC Thermistors LT73 3900 2A 1K0 5% 4KRL | Rapid Electronics
RESISTOR, TEMPERATURE SENSING, 1K | Farnell
Special Order: LT73 3900 2A 1K0 5% 4KRL Resistance Value: 1K Ω Package Size Code: 0805 Thermistor Mode of Operation: Positive Temperature Coefficient Passive Component Tolerance: 5 % Thermistor | 1K Ω 0805 Positive Temperature Coefficient 5 % | Part Number: LT7339002A1K0JTE | Internal Number: 1624331-1 | Alias Number: LT731K0JTG | TE Connectivity | TE Store

More Parts in Thermistors


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LT7339002A1K0JTE?

Additional datasheets, footprints and schematics for LT7339002A1K0JTE are listed on our Part Details page. You can also find images and similar parts to LT7339002A1K0JTE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LT7339002A1K0JTE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT7339002A1K0JTE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LT7339002A1K0JTE fall under?

The LT7339002A1K0JTE is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.

Can I view similar or alternative parts?

You can view similar parts to LT7339002A1K0JTE when available in the Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LT7339002A1K0JTE you can contact the distributor directly for product support, shipping queries etc.

Is the LT7339002A1K0JTE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LT7339002A1K0JTE have stock available?

Authorised distributors including Rapid Electronics, element14, Farnell, Newark Electronics and Arrow Electronics have stock available or on a lead time for LT7339002A1K0JTE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LT7339002A1K0JTE often in real-time on the comparison pages.

What if I can't find stock of LT7339002A1K0JTE?

You can fill out our help required form which you can use to request a quote for LT7339002A1K0JTE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay