Status: | Production |
---|---|
Series: | LT5400 |
RoHS: | Compliant |
Excellent Matching |
A-Grade: 0.01% Matching |
B-Grade: 0.025% Matching |
0.2ppm/°C Matching Temperature Drift |
±75V Operating Voltage (±80V Abs Max) |
8ppm/°C Absolute Resistor Value Temperature Drift |
Long-Term Stability: <2ppm at 2000 Hrs |
–55°C to 150°C Operating Temperature |
8-Lead MSOP Package |
4x Matched Res Network | Analog Devices |
Res, Net, Volt Divider, 1K/9K, Msop-8 | Newark Electronics |
RES, NET, VOLT DIVIDER, 1K/9K, MSOP-8 | element14 |
SMT ARRAY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | LT5400 Series |
RoHS: | Unknown |
Resistance R1 | 9kohm |
---|---|
Product Range | LT5400 Series |
Resistance R2 | 1kohm |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | MSOP |
No. of Pins | 8Pins |
Power Rating per Element | 800mW |
Absolute Resistance Tolerance | ± 15% |
Absolute TCR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a LT5400BHMS8E-8#PBF?
Additional datasheets, footprints and schematics for LT5400BHMS8E-8#PBF are listed on our Part Details page. You can also find images and similar parts to LT5400BHMS8E-8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT5400BHMS8E-8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT5400BHMS8E-8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT5400BHMS8E-8#PBF fall under?
The LT5400BHMS8E-8#PBF is listed under Precision Resistor Network.
Can I view similar or alternative parts?
You can view similar parts to LT5400BHMS8E-8#PBF when available in the Precision Resistor Network range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT5400BHMS8E-8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT5400BHMS8E-8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT5400BHMS8E-8#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT5400BHMS8E-8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT5400BHMS8E-8#PBF often in real-time on the comparison pages.
What if I can't find stock of LT5400BHMS8E-8#PBF?
You can fill out our help required form which you can use to request a quote for LT5400BHMS8E-8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.