Status: | Production |
---|---|
Series: | LT4250 |
RoHS: | Compliant |
Allows Safe Board Insertion and Removal from a Live –48V Backplane |
Circuit Breaker Immunity to Voltage Steps and Current Spikes |
Programmable Inrush and Short-Circuit Current Limits |
Pin Compatible with LT1640L/LT1640H |
Operates from –18V to –80V |
Programmable Overvoltage Protection |
Programmable Undervoltage Lockout |
Power Good Control Output |
Bell-Core Compatible ON/OFF Threshold |
Hot-Swap Ctrl, 0 To 70Deg C, Soic-8 | Newark Electronics |
HOT-SWAP CTRL, 0 TO 70DEG C, SOIC-8 | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Controller Applications | Central Office Switching, -48V Distributed Power Systems, Negative Power Supply Control |
---|---|
Input Voltage | -48V |
Supply Voltage Min | -18V |
Supply Voltage Max | -80V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LT4250LCS8#PBF?
Additional datasheets, footprints and schematics for LT4250LCS8#PBF are listed on our Part Details page. You can also find images and similar parts to LT4250LCS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT4250LCS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT4250LCS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT4250LCS8#PBF fall under?
The LT4250LCS8#PBF is listed under High Voltage Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to LT4250LCS8#PBF when available in the High Voltage Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT4250LCS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT4250LCS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT4250LCS8#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT4250LCS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT4250LCS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LT4250LCS8#PBF?
You can fill out our help required form which you can use to request a quote for LT4250LCS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.