Status: | Production |
---|---|
Series: | LT3750 |
RoHS: | Compliant |
Prices starting from US$5.41
Charges Any Size Capacitor |
Easily Adjustable Output Voltage |
Drives High Current NMOS FETs |
Primary-Side Sense—No Output Voltage Divider Necessary |
Wide Input Range: 3V to 24V |
Drives Gate to VCC – 2V |
Available in 10-Lead MS Package |
Cap Chr Cntr | Analog Devices |
Capacitor Charger Controller, Msop-10 | Newark Electronics |
CAPACITOR CHARGER CONTROLLER, MSOP-10 | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Capacitor Charger Controller |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 24V |
IC Package Type | MSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Brief Features | Charges any Size Capacitor Easily Adjustable Output Voltage Drives High Current NMOSFETs |
Controller IC Case Style | MSOP |
Driver Case Style | MSOP |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 24V |
Switching Frequency | 300kHz |
Termination Type | Surface Mount Device |
Topology | Flyback |
Where can I find additional details, specifications and documents for a LT3750EMS#PBF?
Additional datasheets, footprints and schematics for LT3750EMS#PBF are listed on our Part Details page. You can also find images and similar parts to LT3750EMS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3750EMS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3750EMS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3750EMS#PBF fall under?
The LT3750EMS#PBF is listed under Flyback, Forward, and Isolated Controller.
Can I view similar or alternative parts?
You can view similar parts to LT3750EMS#PBF when available in the Flyback, Forward, and Isolated Controller range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3750EMS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3750EMS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3750EMS#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LT3750EMS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3750EMS#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3750EMS#PBF?
You can fill out our help required form which you can use to request a quote for LT3750EMS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.