Status: | Production |
---|---|
Series: | LT1991 |
RoHS: | Compliant |
Pin Configurable as a Difference Amplifier, Inverting and Noninverting Amplifier |
Difference Amplifier |
Gain Range 1 to 13 |
CMRR >75dB |
Noninverting Amplifier |
Gain Range 0.07 to 14 |
Inverting Amplifier |
Gain Range -0.08 to -13 |
Gain Error <0.04% |
Gain Drift < 3ppm/°C |
Wide Supply Range: Single 2.7V to Split ±18V |
Micropower: 100µA Supply Current |
Precision: 50µV Maximum Input Offset Voltage |
560kHz Gain Bandwidth Product |
Rail-to-Rail Output |
Space Saving 10-Lead MSOP and DFN Packages |
Prec, 100µA Gain Sel Amp | Analog Devices |
Difference Amp, 110Khz, 0.04%, Msop | Newark Electronics |
DIFFERENCE AMP, 110KHZ, 0.04%, MSOP | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1Channels |
---|---|
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 560kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Supply Voltage Range | 2.7V to ± 18V |
Amplifier Case Style | MSOP |
No. of Pins | 10Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifer Supply Voltage | 2.7V to ± 18V |
Base Number | 1991 |
Gain dB Max | 14dB |
Input Offset Voltage Max | 50µV |
Operating Temperature Range | -40°C to +125°C |
Rail To Rail I/O Type | Rail-Rail Outputs |
Slew Rate | 0.12V/µs |
Supply Voltage Max | 36V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LT1991HMS#PBF?
Additional datasheets, footprints and schematics for LT1991HMS#PBF are listed on our Part Details page. You can also find images and similar parts to LT1991HMS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1991HMS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1991HMS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1991HMS#PBF fall under?
The LT1991HMS#PBF is listed under Difference Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LT1991HMS#PBF when available in the Difference Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1991HMS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1991HMS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1991HMS#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT1991HMS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1991HMS#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1991HMS#PBF?
You can fill out our help required form which you can use to request a quote for LT1991HMS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.