Status: | Production |
---|---|
Series: | LT1950 |
RoHS: | Compliant |
Wide Input Range: 3V to 25V |
Programmable Volt-Second Clamp |
Output Power Levels from 25W to 500W |
Auxiliary Boost Converter Provides 10V Gate Drive from VIN as Low as 3V |
Programmable Operating Frequency (100kHz to 500kHz) with One External Resistor |
Programmable Slope Compensation |
Programmable Leading Edge Blanking |
±2% Internal 1.23V Reference |
Accurate Shutdown Pin Threshold with Programmable Hysteresis |
60ns Current Sense Delay |
2.5V Auxiliary Reference Output |
Synchronizable to an External Clock up to 1.5 • fOSC |
Current Mode Control |
Small 16-Pin SSOP Package |
1x Switch PWM Cntr w/ Auxiliar | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 15V |
---|---|
Output Voltage | 10V |
Output Current | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 25V |
Controller IC Case Style | SSOP |
No. of Pins | 16Pins |
Frequency | 500kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1950 |
Controller Type | PWM |
Input Current | 2.3mA |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.18A |
Output Type | Voltage |
Supply Voltage Range | 3V to 25V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LT1950EGN#PBF?
Additional datasheets, footprints and schematics for LT1950EGN#PBF are listed on our Part Details page. You can also find images and similar parts to LT1950EGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1950EGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1950EGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1950EGN#PBF fall under?
The LT1950EGN#PBF is listed under Flyback, Forward, and Isolated Controller.
Can I view similar or alternative parts?
You can view similar parts to LT1950EGN#PBF when available in the Flyback, Forward, and Isolated Controller range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1950EGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1950EGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1950EGN#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT1950EGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1950EGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1950EGN#PBF?
You can fill out our help required form which you can use to request a quote for LT1950EGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.