Status: | Production |
---|---|
Series: | LT1568 |
RoHS: | Compliant |
Up to 10MHz Center Frequency on a Single 3V Supply |
Easy to Use—A Single Resistor Value Sets Lowpass Cutoff Frequency (200kHz < fC < 5MHz), Unequal Resistor Values Extend Cutoff Frequency Up to 10MHz |
Extremely Flexible—Different Resistor Values Allow Lowpass Transfer Functions with or Without Gain |
SNR = 92dB (fC = 2MHz, 2VP-P) |
THD = –84dB (fC = 2MHz, 1VP-P) |
Internal Capacitors Trimmed to ±0.75% |
Single 4-Pole Lowpass Filter or Matched Pair of 2-Pole Lowpass Filters |
Can be Connected as a Bandpass Filter |
Single-Ended or Differential Output |
Operates from Single 3V (2.7V Min) to ±5V Supply |
Rail-to-Rail Input and Output Voltages |
Very L N, Hi Freq Active RC, F | Analog Devices |
Filter, Bandpass/Lowpass, 10Mhz, Ssop-16 | Newark Electronics |
FILTER, BANDPASS/LOWPASS, 10MHZ, SSOP-16 | element14 |
LINEAR ICS, OTHER | Richardson RFPD |
IC Filter Type | Lowpass |
---|---|
Filter Order | 4th |
No. of Filters | 2 |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 11V |
Filter IC Case Style | SSOP |
No. of Pins | 16Pins |
Cutoff Frequency | 10MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LT1568CGN#PBF?
Additional datasheets, footprints and schematics for LT1568CGN#PBF are listed on our Part Details page. You can also find images and similar parts to LT1568CGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1568CGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1568CGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1568CGN#PBF fall under?
The LT1568CGN#PBF is listed under Filter Building Blocks.
Can I view similar or alternative parts?
You can view similar parts to LT1568CGN#PBF when available in the Filter Building Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1568CGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1568CGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1568CGN#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LT1568CGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1568CGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1568CGN#PBF?
You can fill out our help required form which you can use to request a quote for LT1568CGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.