Status: | Production |
---|---|
Series: | LT1253 |
RoHS: | Compliant |
Low Cost |
Current Feedback Amplifiers |
Differential Gain: 0.03%, RL = 150Ω, VS = ±5V |
Differential Phase: 0.28°, RL = 150Ω, VS = ±5V |
Flat to 30MHz, 0.1dB |
90MHz Bandwidth on ±5V |
Wide Supply Range: ±2V(4V) to ±14V(28V) |
Low Power: 60mW per Amplifier at ±5V |
L Cost 2x & 4x Video Amps | Analog Devices |
Feedback Amp, 2Amplifier, 90Mhz, Nsoic | Newark Electronics |
FEEDBACK AMP, 2AMPLIFIER, 90MHZ, NSOIC | element14 |
VIDEO IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2Amplifiers |
---|---|
Gain Bandwidth | 90MHz |
Slew Rate | 250V/µs |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Output Current | 55mA |
Supply Voltage Range | ± 2V to ± 14V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Amplifier Output | Single Ended |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifer Supply Voltage | ± 2V to ± 14V |
Amplifier Type | Operational |
Base Number | 1253 |
Input Offset Voltage Max | 15mV |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 14V |
Supply Voltage Max | 14V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LT1253CS8#PBF?
Additional datasheets, footprints and schematics for LT1253CS8#PBF are listed on our Part Details page. You can also find images and similar parts to LT1253CS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1253CS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1253CS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1253CS8#PBF fall under?
The LT1253CS8#PBF is listed under Current Feedback Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LT1253CS8#PBF when available in the Current Feedback Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1253CS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1253CS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1253CS8#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT1253CS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1253CS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1253CS8#PBF?
You can fill out our help required form which you can use to request a quote for LT1253CS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.