Status: | Production |
---|---|
Series: | LT1228 |
RoHS: | Compliant |
Prices starting from US$7.33
Very Fast Transconductance Amplifier |
Bandwidth: 75MHz |
Outputs Swing Within 0.8V of Supplies |
gm = 10 × ISET |
Low THD: 0.2% at 30mVRMS Input |
Wide ISET Range: 1µA to 1mA |
Very Fast Current Feedback Amplifier |
Bandwidth: 100MHz |
Slew Rate: 1000V/µs |
Output Drive Current: 30mA |
Differential Gain: 0.04% |
Differential Phase: 0.1° |
High Input Impedance: 25MΩ, 6pF |
Wide Supply Range: ±2V to ±15V |
Inputs Common Mode to Within 1.5V of Supplies |
Supply Current: 7mA |
Available in 8-Lead PDIP and SOIC Packages |
100MHz C F Amp w/ DC Gain Cont | Analog Devices |
Transconductance Amp, Nsoic | Newark Electronics |
TRANSCONDUCTANCE AMP, NSOIC | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Supply Voltage | 15V |
Gain Bandwidth | 75MHz |
Input Voltage Min | -13.5V |
Input Voltage Max | 13.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Output Current Min | 30mA |
Output Current - Max | 125mA |
Slew Rate | 500V/µs |
Input Resistance | 0.025ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifier Type | Video |
Bandwidth | 100MHz |
Base Number | 1228 |
Common Mode Voltage VCM | 13.5V |
Gain dB Max | 65dB |
IC Temperature Range | Commercial |
Input Offset Drift Max | 10µV/°C |
Input Offset Voltage Max | 10mV |
Input Voltage | -13.5V to 13.5V |
Op Amp Type | Current Feedback |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | Current Feedback Amplifier |
Output Current Range | 30mA to 125mA |
Settling Time | 45ns |
Supply Current | 7mA |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 15V |
Supply Voltage Min | 2V |
Supply Voltage Nom | 18V |
Where can I find additional details, specifications and documents for a LT1228CS8#PBF?
Additional datasheets, footprints and schematics for LT1228CS8#PBF are listed on our Part Details page. You can also find images and similar parts to LT1228CS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1228CS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1228CS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1228CS8#PBF fall under?
The LT1228CS8#PBF is listed under Video Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to LT1228CS8#PBF when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1228CS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1228CS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1228CS8#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LT1228CS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1228CS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1228CS8#PBF?
You can fill out our help required form which you can use to request a quote for LT1228CS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.