Status: | Production |
---|---|
Series: | LT1227 |
RoHS: | Compliant |
140MHz Bandwidth: AV = 2, RL = 150Ω |
1100V/µs Slew Rate |
Low Cost |
30mA Output Drive Current |
0.01% Differential Gain |
0.01° Differential Phase |
High Input Impedance: 14MΩ, 3pF |
Wide Supply Range: ±2V to ±15V |
Shutdown Mode: IS <250µA |
Low Supply Current: IS = 10mA |
Inputs Common Mode to Within 1.5V of Supplies |
Outputs Swing Within 0.8V of Supplies |
140MHz Video C F Amp | Analog Devices |
Feedback Amp, Dip-8, 0 To 70 Deg C Rohs Compliant: Yes |Analog Devices LT1227CN8#PBF | Newark Electronics |
FEEDBACK AMP, DIP-8, 0 TO 70 DEG C | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | 140MHz |
Slew Rate | 1100V/µs |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Output Current | 60mA |
Supply Voltage Range | ± 2V to ± 15V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Amplifier Output | Single Ended |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Amplifer Supply Voltage | ± 2V to ± 15V |
Amplifier Type | Current Feedback |
Base Number | 1227 |
Common Mode Voltage VCM | 13.5V |
Gain dB Max | 2dB |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 15mV |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | Current Feedback |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 15V |
Supply Voltage Min | 2V |
Where can I find additional details, specifications and documents for a LT1227CN8#PBF?
Additional datasheets, footprints and schematics for LT1227CN8#PBF are listed on our Part Details page. You can also find images and similar parts to LT1227CN8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1227CN8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1227CN8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1227CN8#PBF fall under?
The LT1227CN8#PBF is listed under High Voltage Op Amps ≥12V.
Can I view similar or alternative parts?
You can view similar parts to LT1227CN8#PBF when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1227CN8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1227CN8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1227CN8#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT1227CN8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1227CN8#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1227CN8#PBF?
You can fill out our help required form which you can use to request a quote for LT1227CN8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.