Status: | Production |
---|---|
Series: | LT1205 |
RoHS: | Compliant |
−3dB Bandwidth: 150MHz |
0.1dB Gain Flatness: 30MHz |
Channel-to-Channel Switching Time: 25ns |
Turn-On/Turn-Off Time: 25ns |
High Slew Rate: 300V/µs |
Disabled Output Impedance: 10MΩ |
50mV Switching Transient |
Channel Separation at 10MHz: > 90dB |
Differential Gain: 0.02% |
Differential Phase: 0.02° |
Wide Supply Range: ±5V to ±15V |
Output Short-Circuit Protected |
Push-Pull Output |
150MHz Video Multxers | Analog Devices |
VIDEO IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
Bandwidth | 150MHz |
Supply Voltage Min | 5V |
Supply Voltage Max | 15V |
TV / Video Case Style | SOIC |
No. of Pins | 16Pins |
Cross Talk | 90dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifier Type | Operational |
Base Number | 1205 |
Input Offset Voltage Max | 30mV |
No. of Amplifiers | 2Amplifiers |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 20mA |
Supply Voltage + Nom | 18V |
Supply Voltage Range | ± 5V to ± 15V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LT1205CS#PBF?
Additional datasheets, footprints and schematics for LT1205CS#PBF are listed on our Part Details page. You can also find images and similar parts to LT1205CS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1205CS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1205CS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1205CS#PBF fall under?
The LT1205CS#PBF is listed under High Speed Op Amps (Bandwidth ≥ 50MHz).
Can I view similar or alternative parts?
You can view similar parts to LT1205CS#PBF when available in the High Speed Op Amps (Bandwidth ≥ 50MHz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1205CS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1205CS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1205CS#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT1205CS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1205CS#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1205CS#PBF?
You can fill out our help required form which you can use to request a quote for LT1205CS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.