Status: | Production |
---|---|
Series: | LT1204 |
RoHS: | Compliant |
0.1dB Gain Flatness > 30MHz |
Channel Separation at 10MHz: 90dB |
Input 40mV Switching Transient, Input Referred |
−3dB Bandwidth, AV = 2, RL = 150Ω: 75MHz |
Channel-to-Channel Switching Time: 120ns |
Easy to Expand for More Inputs |
Large Input Range: ±6V |
0.04% Differential Gain, RL = 150Ω |
0.06° Differential Phase, RL = 150Ω |
High Slew Rate: 1000V/µs |
Output Swing, RL = 400Ω: ±13V |
Wide Supply Range: ±5V to ±15V |
4-In Video Multxer w/ 75MHz C | Analog Devices |
VIDEO IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
Bandwidth | 75MHz |
Supply Voltage Min | 5V |
Supply Voltage Max | 15V |
TV / Video Case Style | SOIC |
No. of Pins | 16Pins |
Cross Talk | 92dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Analogue Multiplexer Case | SO |
Analogue Switch Case Style | SOIC |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | ± 5V to ± 15V |
Where can I find additional details, specifications and documents for a LT1204CSW#PBF?
Additional datasheets, footprints and schematics for LT1204CSW#PBF are listed on our Part Details page. You can also find images and similar parts to LT1204CSW#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1204CSW#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1204CSW#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1204CSW#PBF fall under?
The LT1204CSW#PBF is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to LT1204CSW#PBF when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1204CSW#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1204CSW#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1204CSW#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT1204CSW#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1204CSW#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1204CSW#PBF?
You can fill out our help required form which you can use to request a quote for LT1204CSW#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.