LT1193CN8#PBF Part Information
Details for LT1193CN8#PBF by Linear Technology
Electronic & Electrical Components>Semiconductors - ICs>Amplifiers & Comparators
Part Downloads
Part Specifications
No. of Amplifiers | 1Amplifiers |
Gain Bandwidth | 80MHz |
Slew Rate | 500V/µs |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Output Current | 50mA |
Supply Voltage Range | ± 2.375V to ± 8V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Amplifier Output | Single Ended |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Amplifer Supply Voltage | ± 2.375V to ± 8V |
Amplifier Type | Video |
Base Number | 1193 |
IC Generic Number | 1193 |
IC Temperature Range | Commercial |
Input Offset Drift Max | 20µV/°C |
Input Offset Voltage Max | 2mV |
Logic Function Number | 1193 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 3.5V |
Supply Voltage Min | -2.5V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LT1193CN8#PBF?
Additional datasheets, footprints and schematics for LT1193CN8#PBF are listed in our Part Details tab. You can also find the LT1193CN8#PBF image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1193CN8#PBF in the Pricing & Inventory tab next to part details. You can view LT1193CN8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1193CN8#PBF fall under?
The LT1193CN8#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to LT1193CN8#PBF when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1193CN8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1193CN8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LT1193CN8#PBF have stock available?
There is no stock from authorised distributors for LT1193CN8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1193CN8#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1193CN8#PBF?
You can fill out our help required form which you can use to request a quote for LT1193CN8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.