Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.33
Output Type | Fixed |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 15V |
DC / DC Converter IC Case | DIP |
No. of Pins | 8Pins |
Output Current | 100mA |
Fixed Output Voltage Nom. | -5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Buck-Boost |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Output Voltage | -5V |
Output Voltage Nom. | -5V |
Primary Input Voltage | 15V |
Charge Pump STPUP/STPDN -5V 100mA PDIP8 | RS |
IC: PMIC | Transfer Multisort Elektronik |
Dc-Dc Conv, Switched-Capacitor, Dip-8 | Newark Electronics |
3.5 V to 15 VIN, 100-mA output current switched-capacitor voltage converters with regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a LT1054IP?
Additional datasheets, footprints and schematics for LT1054IP are listed on our Part Details page. You can also find images and similar parts to LT1054IP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1054IP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1054IP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1054IP fall under?
The LT1054IP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LT1054IP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1054IP you can contact the distributor directly for product support, shipping queries etc.
Is the LT1054IP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT1054IP have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for LT1054IP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1054IP often in real-time on the comparison pages.
What if I can't find stock of LT1054IP?
You can fill out our help required form which you can use to request a quote for LT1054IP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.