Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.77
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.4V/µs |
Supply Voltage Range | 5V to 44V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 5V to 44V |
Op Amp Type | Precision |
Prec. Lo Offset Quad Op Amp LT1014DN | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
OP-AMP, PRECISION, 1MHZ, 0.4V/US, DIP-14 | element14 |
Low Power, 5V-44V wide supply range, quad operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a LT1014DN .?
Additional datasheets, footprints and schematics for LT1014DN . are listed on our Part Details page. You can also find images and similar parts to LT1014DN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1014DN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1014DN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1014DN . fall under?
The LT1014DN . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LT1014DN . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1014DN . you can contact the distributor directly for product support, shipping queries etc.
Is the LT1014DN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT1014DN . have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Chip One Stop, element14 and Texas Instruments have stock available or on a lead time for LT1014DN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1014DN . often in real-time on the comparison pages.
What if I can't find stock of LT1014DN .?
You can fill out our help required form which you can use to request a quote for LT1014DN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.